EN
  • EN
  • DE

LM4128AMFX-3.3

Part No LM4128AMFX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Parts Input Voltage (V) 3.7V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199717-LM4128AMFX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128AMFX-3.3 CAD Model

Description

The LM4128AMFX-3.3 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and low power consumption. This device offers a fixed 3.3V output with an impressive accuracy level, making it an ideal choice for precision applications within a wide range of industries.

Key Features

  • Accuracy: The LM4128AMFX-3.3 provides an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max) for the A grade version, ensuring reliable performance over the entire industrial temperature range (-40°C to +125°C).
  • Low Power: With a quiescent current of 30μA (typical) and the ability to operate with a supply current as low as 10μA, this voltage reference is optimized for battery-powered and energy-efficient applications.
  • Stable: It offers excellent stability and low output noise, which is critical for high-resolution analog-to-digital conversions and precision instrumentation.
  • Small Package: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Wide Supply Range: The LM4128AMFX-3.3 can operate over a wide supply voltage range from (V_REF + 0.4V) to 12V, providing flexibility in various system designs.

Applications

The LM4128AMFX-3.3 is versatile and can be used in a plethora of applications including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Industrial process control systems
  • Precision instrumentation

Ordering Information

This precision voltage reference is available in a 5-pin SOT-23 package, with the part number LM4128AMFX-3.3. For detailed product specifications, ordering information, and support, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3490 $51.6780
52+ $1.9274 $100.2248
81+ $1.8671 $151.2351
111+ $1.8069 $200.5659
144+ $1.7467 $251.5248
192+ $1.5660 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess