EN
  • EN
  • DE

LM4041CIDCKT

Part No LM4041CIDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054358-LM4041CIDCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041CIDCKT CAD Model

Description

The Texas Instruments LM4041CIDCKT is a precision voltage reference designed for optimal stability and reliability. This device is part of the LM4041 series, which offers high-quality performance for a wide range of applications requiring a stable reference voltage. The LM4041CIDCKT variant comes in a small, surface-mount package, making it an excellent choice for space-constrained applications.

Key Features

  • Adjustable Output: The LM4041CIDCKT provides a shunt voltage reference with an adjustable output from 1.225V to 10V when used with an external resistor divider.
  • High Precision: It offers an impressive initial accuracy of ±0.1% and ensures minimal deviations over time and varying conditions.
  • Low Temperature Coefficient: With a temperature coefficient as low as 100 ppm/°C, the device maintains its accuracy across a wide temperature range.
  • Low Dynamic Impedance: The low dynamic impedance ensures stable reverse breakdown voltage under a wide range of operating currents, enhancing the performance in various circuits.
  • Wide Operating Current: The device operates over a broad current range from 45 µA to 10 mA, providing flexibility in various design scenarios.
  • Extended Temperature Range: The LM4041CIDCKT is designed to function optimally over an industrial temperature range of −40°C to +85°C.

Applications

The LM4041CIDCKT is versatile and can be used in numerous applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Automotive electronics

Package and Quality

The device is offered in a compact SC-70 package, which is ideal for applications where space is at a premium. The LM4041CIDCKT is also RoHS compliant and is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistency for the end user.

For designers and engineers looking for a dependable voltage reference that combines precision, flexibility, and compactness, the Texas Instruments LM4041CIDCKT is an outstanding choice that meets a broad spectrum of design requirements.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5961 $50.6685
205+ $0.4891 $100.2655
320+ $0.4738 $151.6160
440+ $0.4586 $201.7840
565+ $0.4433 $250.4645
755+ $0.3974 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess