EN
  • EN
  • DE

TLVH431BCDCKT

Part No TLVH431BCDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SC70-6  /  Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 70 mA SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±0.5%
Current - Cathode 100 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLVH431BCDCKTCT,296-32430-6-ND,TLVH431BCDCKTE4-ND,TLVH431BCDCKTE4,296-TLVH431BCDCKTDKR,2156-TLVH431BCDCKT,296-32430-6,296-32430-2-ND,TLVH431BCDCKT-ND,TEXTISTLVH431BCDCKT,296-TLVH431BCDCKTTR,296-32430-1,296-32430-1-ND,296-32430-2
Standard Package 250
Win Source Part Number 1171322-TLVH431BCDCKT
Ultra Librarian 3D Model Ultra Librarian TLVH431BCDCKT CAD Model

Description

Overview of Texas Instruments TLVH431BCDCKT

The TLVH431BCDCKT from Texas Instruments is a high-quality, low-voltage adjustable precision shunt regulator designed to cater to a wide array of applications. This device offers excellent flexibility and reliability for designers looking to implement voltage references in their circuits. With its adjustable output voltage range and low dynamic output impedance, the TLVH431BCDCKT is an ideal choice for precision voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: This device can be set to any value between Vref (approximately 1.24V) and 18V with two external resistors, providing designers with a versatile solution for custom voltage requirements.
  • Low Voltage Operation: The TLVH431BCDCKT operates at a nominal 1.24V reference voltage, making it suitable for low-voltage applications and ensuring compatibility with modern low-power circuits.
  • High Accuracy: With a typical temperature coefficient of only 50 ppm/°C and a stability over temperature, the device ensures precise voltage regulation, which is crucial for sensitive electronic components.
  • Low Dynamic Output Impedance: A low output impedance of 0.22 ohms enhances the regulator's ability to maintain a stable voltage under varying load conditions.
  • Wide Operating Current Range: The TLVH431BCDCKT can handle a broad operating current range from 1 mA to 100 mA, accommodating a wide spectrum of applications.
  • SC70 Packaging: The device comes in a small outline SC70 package, which is ideal for space-constrained applications.

Applications

The TLVH431BCDCKT is suitable for a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control circuits
  • Instrumentation systems
  • Precision data systems

With its comprehensive blend of features, the TLVH431BCDCKT shunt regulator is an exemplary component for engineers who require a dependable and adaptable voltage reference solution. Whether for consumer electronics, industrial systems, or automotive applications, this device from Texas Instruments offers the performance and flexibility needed to meet stringent regulatory requirements.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9673 $53.2015
130+ $0.7937 $103.1810
200+ $0.7689 $153.7800
270+ $0.7441 $200.9070
350+ $0.7193 $251.7550
470+ $0.6449 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess