EN
  • EN
  • DE

AD680JTZ

Part No AD680JTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 4.5 V ~ 36 V
Operating Supply Current 280μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 767261-AD680JTZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD680
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD680JTZ CAD Model

Description

Analog Devices Inc. AD680JTZ Voltage Reference

The AD680JTZ is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications in the electronics industry. This device is part of the AD680 series, known for its reliability and performance in critical systems that require precise voltage regulation.

With an output voltage of 2.5V, the AD680JTZ provides a solid foundation for analog-to-digital and digital-to-analog converters, ensuring that measurements and conversions are both accurate and consistent. The device features a low temperature coefficient, which means that the voltage output remains stable across a wide range of operating temperatures. This is particularly important in applications where temperature variations are common, as it ensures that the reference voltage does not drift, leading to potential errors in the system.

The AD680JTZ operates over a wide supply voltage range from 4.5V to 36V, providing designers with flexibility in system power design. This feature allows the voltage reference to be used in systems with varying power supply requirements without compromising performance. Additionally, the device offers excellent load regulation characteristics, maintaining a stable output even when the load on the reference voltage changes.

Its low power consumption makes the AD680JTZ an ideal choice for battery-powered devices and portable equipment, where power efficiency is essential. The device is available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

The AD680JTZ is commonly used in precision data acquisition systems, high-resolution conversion systems, and industrial control systems. It provides a robust and dependable voltage reference that enhances the overall stability and accuracy of these systems. Analog Devices Inc. has a reputation for producing high-quality components, and the AD680JTZ is no exception, delivering performance that engineers and designers can trust for their most demanding applications.

Overall, the AD680JTZ from Analog Devices Inc. is a versatile and precise voltage reference that offers stable performance, low power consumption, and ease of integration, making it a valuable component in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1365 $53.7745
30+ $3.3941 $101.8230
46+ $3.2880 $151.2480
63+ $3.1819 $200.4597
82+ $3.0759 $252.2238
109+ $2.7577 $300.5893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess