EN
  • EN
  • DE

LM4132DQ1MFR3.3

Part No LM4132DQ1MFR3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-5  /  Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 310µVp-p
Voltage - Input 3.7V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1224692-LM4132DQ1MFR3.3
Ultra Librarian 3D Model Ultra Librarian LM4132DQ1MFR3.3 CAD Model

Description

The LM4132DQ1MFR3.3 from Texas Instruments is a high-precision voltage reference component designed to ensure stability and accuracy in a wide range of electronic applications. This device provides a fixed 3.3V output voltage with an impressive initial accuracy of ±0.1% and a temperature coefficient of 20ppm/°C, ensuring reliable performance over a temperature range of -40°C to +125°C.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, suitable for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Accuracy: Superior initial accuracy of ±0.1% and low drift over temperature, making it ideal for high-precision applications.
  • Temperature Coefficient: Low temperature coefficient of 20ppm/°C ensures minimal deviation in output voltage over a wide temperature range.
  • Supply Voltage Range: Operates from a 2.5V to 5.5V supply, providing flexibility in various power supply designs.
  • Package: Available in a compact SOT-23 package, allowing for efficient use of board space in space-constrained applications.
  • Stability: No output capacitor required, which simplifies design and enhances long-term stability.
  • Applications: Highly suitable for precision data conversion, portable instrumentation, industrial process control, and automotive systems.

Product Advantages:

The LM4132DQ1MFR3.3 voltage reference is designed for ease of use and minimal external components. Its drop-in compatibility with other voltage references simplifies upgrades in existing designs. The device's stability without an output capacitor and low dropout performance make it a versatile choice for designers seeking a reliable and consistent voltage reference solution.

Ordering Information:

To order or obtain more information about the LM4132DQ1MFR3.3, visit the Texas Instruments website or contact an authorized distributor. Ensure you refer to the latest datasheets for the most detailed specifications and application guidelines.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6860 $50.5800
75+ $1.3834 $103.7550
115+ $1.3402 $154.1230
155+ $1.2969 $201.0195
200+ $1.2537 $250.7400
270+ $1.1240 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess