EN
  • EN
  • DE

LM4040D50QDBZT

Part No LM4040D50QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054311-LM4040D50QDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D50QDBZT CAD Model

Description

The LM4040D50QDBZT is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality semiconductor products. This voltage reference IC offers a fixed reverse breakdown voltage of 5.0V with an impressive accuracy of ±0.1% (B Grade) at 25°C, making it an excellent choice for precision applications.

Key Features

  • High Accuracy: The LM4040D50QDBZT provides a stable reference voltage with a low temperature coefficient, ensuring minimal deviation over the temperature range of -40°C to +85°C.
  • Low Dynamic Impedance: With a dynamic impedance of typically 0.2Ω, the device responds well to changes in load conditions, making it suitable for battery-powered and portable applications.
  • Wide Operating Current Range: This voltage reference can operate at a current range from 60µA to 15mA, offering flexibility in various circuit designs.
  • Small Package Size: Housed in a compact SOT-23 package, the LM4040D50QDBZT is ideal for space-constrained applications.

Applications

The LM4040D50QDBZT is versatile and can be utilized in a broad spectrum of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies and power supply monitors
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4040D50QDBZT is no exception, with its robust design ensuring long-term reliability. It is also supported by Texas Instruments' comprehensive technical documentation, making design integration straightforward for engineers.

Ordering Information

To order the LM4040D50QDBZT or to obtain more information about this precision voltage reference, please visit the Texas Instruments website or contact an authorized distributor. The device is available in tape and reel packaging, facilitating easy assembly during the manufacturing process.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3517 $54.0680
95+ $1.1091 $105.3645
140+ $1.0745 $150.4300
195+ $1.0398 $202.7610
250+ $1.0052 $251.3000
335+ $0.9012 $301.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess