EN
  • EN
  • DE

LM4040A50IDBZTG4

Part No LM4040A50IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054212-LM4040A50IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040A50IDBZTG4 CAD Model

Description

Product Overview: LM4040A50IDBZTG4

The LM4040A50IDBZTG4 is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device provides a fixed voltage reference of 5.0V with an impressive accuracy of ±0.1% at 25°C. Engineered for portability and minimal power consumption, it is an ideal solution for battery-powered and energy-sensitive applications.

Key Features

  • Voltage Reference: 5.0V with an output voltage tolerance of ±0.1% at 25°C.
  • Temperature Coefficient: Low temperature coefficient (tempco) of 100 ppm/°C (max) from −40°C to +85°C, ensuring reliable performance across a wide temperature range.
  • Low Operational Current: Operates with a minimal current in the range of 60 µA to 15 mA, making it suitable for battery-operated devices.
  • High Output Current: Capable of sourcing or sinking up to 15 mA, providing flexibility in a variety of applications.
  • Stable with Capacitive Loads: Designed to be stable without an external capacitor, yet compatible with capacitive loads.
  • Package: Offered in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The LM4040A50IDBZTG4 is versatile and can be used in a myriad of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and process control
  • Consumer electronics
  • Automotive systems

Quality and Reliability

As with all Texas Instruments products, the LM4040A50IDBZTG4 is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. Its robust design is capable of withstanding harsh industrial environments, while providing consistent, precise voltage references where they are needed most.

Whether it's for precision measurement, power supply control, or any application requiring a stable voltage reference, the LM4040A50IDBZTG4 from Texas Instruments is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0926 $50.2224
59+ $1.7171 $101.3089
91+ $1.6634 $151.3694
125+ $1.6097 $201.2125
161+ $1.5561 $250.5321
216+ $1.3951 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess