EN
  • EN
  • DE

LM431CCZ/NOPB

Part No LM431CCZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM431 Adjustable Precision Zener Shunt Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.5V
Output Voltage MAX 37V
Output Current 100mA
Tolerance -0.6%, +0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1199896-LM431CCZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM431
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM431CCZ/NOPB CAD Model

Description

Product Overview: LM431CCZ/NOPB

The LM431CCZ/NOPB is a versatile, precision shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various applications. This adjustable regulator is designed to provide a reliable reference voltage over a wide current range, from 1mA to 100mA, making it an ideal component for power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The LM431CCZ/NOPB offers an adjustable output voltage that can be set from 2.495V to 36V with two external resistors. This flexibility allows designers to tailor the output to meet specific requirements of their application.
  • High Precision: This device boasts a typical temperature coefficient of only 50 ppm/°C, ensuring minimal deviation in output voltage with temperature changes, which is crucial for precision applications.
  • Low Dynamic Output Impedance: A dynamic output impedance of 0.2 ohms provides stable reverse breakdown voltage, which is essential for maintaining a consistent reference voltage under varying load conditions.
  • Wide Operating Temperature Range: The LM431CCZ/NOPB is designed to operate over a broad temperature range from -40°C to 85°C, making it suitable for industrial-grade applications.

Applications

  • Power Supply Control
  • Battery Chargers
  • Switching Power Supplies
  • Digital Voltmeters
  • Adjustable Voltage References

Quality and Reliability

The LM431CCZ/NOPB comes in a TO-92 package and is characterized for operation over the full industrial temperature range. It is also compliant with the RoHS directive, ensuring that it meets current environmental standards for hazardous substances. Texas Instruments provides a standard of quality and reliability that professionals in the electronics industry have come to rely on, and this voltage reference is no exception.

Whether you're designing a sophisticated power supply or simply need a stable voltage reference, the LM431CCZ/NOPB from Texas Instruments is a reliable choice that combines performance with versatility to meet a wide array of design requirements.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess