EN
  • EN
  • DE

LM3S9L97-IQC80-C3

Part No LM3S9L97-IQC80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 139746-LM3S9L97-IQC80-C3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9L97-IQC80-C3 CAD Model

Description

The LM3S9L97-IQC80-C3 is a high-performance, feature-rich microcontroller from Texas Instruments, a world-renowned manufacturer of semiconductors and a leader in the integrated circuit industry.

  • Description: This product is part of the Stellaris LM3S9L97 series, designed to provide efficient, low-power solutions for a wide range of applications.
  • Processor Core: The LM3S9L97-IQC80-C3 is built around a 32-bit ARM Cortex-M3 processor core, which is known for its exceptional processing power, energy efficiency, and ease of use.
  • Frequency: This core operates @ a frequency of up to 80 MHz, providing ample computational resources for demanding applications.
  • Memory: This microcontroller comes with 256KB of single-cycle Flash memory and 96KB of single-cycle SRAM, allowing it to handle complex programs and data-intensive tasks. The in-system programmable Flash memory can be updated on the fly, making it possible to upgrade firmware without taking the system offline.
  • Peripherals: The LM3S9L97-IQC80-C3 is equipped with a host of peripherals that enhance its functionality and versatility. It includes two Controller Area Network (CAN) interfaces, which are essential for automotive and industrial applications.
  • Interfaces: It also has six I2C interfaces for connecting to other devices, six UARTs for serial communication, and 32 General Purpose Input/Output (GPIO) pins for interfacing with external hardware.
  • Power Management: This microcontroller also features advanced power management capabilities, with a variety of low-power modes that help reduce energy consumption.
  • Power Efficiency: This makes it an ideal choice for battery-powered devices and other applications where power efficiency is a priority.
  • Package: The LM3S9L97-IQC80-C3 is housed in a compact, 100-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.
  • Temperature Range: It operates @ an industrial temperature range (-40 to 85 degrees Celsius), ensuring reliable performance in harsh environments.
  • Conclusion: In conclusion, the LM3S9L97-IQC80-C3 from Texas Instruments is a powerful, versatile microcontroller that offers a robust set of features for a wide range of applications. Its combination of high performance, extensive memory, rich peripheral set, and advanced power management capabilities make it a compelling choice for developers looking for a reliable, efficient solution for their embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess