EN
  • EN
  • DE

MT43A4G40201NDK-C7A:A

Part No MT43A4G40201NDK-C7A:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description HMC 2GB cube (4Gbx4H DRAM stack)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944620-MT43A4G40201NDK-C7A:A
Ultra Librarian 3D Model Ultra Librarian MT43A4G40201NDK-C7A:A CAD Model

Description

The MT43A4G40201NDK-C7A:A is a high-performance 16Gb Mobile LPDDR4 SDRAM from Micron Technology Inc. This memory component is designed for mobile devices and embedded systems requiring low power consumption and high bandwidth. It is well-suited for smartphones, tablets, and other portable devices where performance and energy efficiency are critical.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Automotive infotainment systems
  • Embedded systems requiring low power and high bandwidth

Features

  • Capacity: 16Gb (4 x 4Gb)
  • Organization: Multiple channels and banks for parallel data access
  • Interface: LPDDR4 (Low Power Double Data Rate 4)
  • Speed: High-speed data transfer rates optimized for mobile applications
  • Voltage: Low voltage operation for reduced power consumption
  • Package: Compact package for space-constrained designs
  • Temperature Grade: Industrial temperature grade for reliable operation in harsh environments

Benefits

  • High Bandwidth: LPDDR4 interface allows for fast data transfer rates, improving system performance.
  • Low Power Consumption: Optimized for mobile devices, reducing battery drain and extending battery life.
  • Compact Size: Small form factor enables integration into space-constrained portable devices.
  • Reliable Performance: Micron's high standards ensure dependable operation.
  • Enhanced User Experience: Contributes to smooth multitasking and responsive application performance in mobile devices.

Additional Details

The MT43A4G40201NDK-C7A:A utilizes the LPDDR4 standard, which features advanced power-saving modes and high-speed data transfer capabilities. The multiple channels and banks allow for parallel data access, maximizing memory bandwidth. Detailed specifications regarding data rates, timings, and power consumption can be found in the official Micron datasheet for the MT43A4G40201NDK-C7A:A. The part is designed to meet the demanding requirements of modern mobile devices.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess