The GT24C128A-2ZLI-TR is a 128 Kbit (16K x 8) CMOS Serial EEPROM from Giantec. This device utilizes the industry-standard 2-wire I2C serial interface for easy communication with a microcontroller or other I2C master. Its compact size and low-power operation make it suitable for diverse applications such as storing configuration parameters, calibration data, and user preferences in consumer electronics, industrial equipment, and automotive systems.
Applications:
- Consumer electronics (e.g., Set-top boxes, TVs, Audio equipment)
- Industrial control systems (e.g., Programmable logic controllers, sensors)
- Automotive electronics (e.g., Car radios, Instrument clusters)
- Medical devices (e.g., Hearing aids, Glucose meters)
- Security systems (e.g., Alarm panels, Access control systems)
Features:
- 128 Kbit (16K x 8) memory organization
- Standard 2-wire I2C serial interface
- Wide operating voltage range: 1.7V to 5.5V
- Low power consumption
- Schmitt trigger, filtered inputs for noise suppression
- Page write mode (up to 64 bytes)
- Write protect pin for hardware data protection
- High reliability with 1,000,000 erase/write cycles endurance
- Data retention: 100 years
- Available in SOP8 and TSSOP8 packages
- RoHS compliant
Benefits:
- Easy to Interface: The I2C interface simplifies integration with microcontrollers and other devices.
- Low Power: Ideal for battery-powered applications and energy-conscious designs.
- Reliable Storage: Provides non-volatile storage for critical data with high endurance and long retention.
- Flexible Operation: The wide voltage range accommodates various system requirements.
- Space-Saving: Small package options allow for use in compact designs.
Additional Details:
The GT24C128A-2ZLI-TR supports both byte and page write operations. The page write mode allows writing up to 64 bytes in a single operation, improving write performance. The device also features a write protect input pin to prevent accidental data corruption. The 2ZLI-TR designation specifies the package type and operating temperature range. For detailed specifications, including timing characteristics and electrical parameters, refer to the manufacturer's datasheet.