EN
  • EN
  • DE

LM3S9D96-IQC80-A2

Part No LM3S9D96-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 512KB Flash 1.3V/3.3V 100-Pin LQFP Tray / Stellaris LM3S9D96 Microcontroller | IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S9D96
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199440-LM3S9D96-IQC80-A2
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control
Family Name LM3S9D96
Introduction Date May 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S9D96-IQC80-A2 CAD Model

Description

Product Overview: LM3S9D96-IQC80-A2

The LM3S9D96-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile applications. This advanced piece of technology is part of the Stellaris® LM3S series, which has been engineered to deliver exceptional speed, precision, and connectivity for a wide array of embedded systems.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks efficiently.
  • Memory: It comes equipped with 512 KB of flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are available, including USB OTG/Host/Device, CAN, UARTs, SSI, I2C, and Ethernet MAC+PHY, making it highly adaptable to different communication requirements.
  • Advanced Control: The device supports PWM outputs and capture/compare features, which are essential for advanced control applications like motor control and signal generation.
  • Analog Capabilities: Integrated analog peripherals include ADCs with 12-bit precision and analog comparators, facilitating precise measurement and monitoring of analog signals.
  • Package: Housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), the LM3S9D96-IQC80-A2 is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.

Applications

The LM3S9D96-IQC80-A2 MCU is ideal for industrial control systems, networking equipment, and general-purpose applications that require high-speed processing and a variety of connectivity options. Its robust design and extensive feature set make it a go-to choice for engineers looking to develop sophisticated and reliable embedded systems.

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The LM3S9D96-IQC80-A2 is no exception, with rigorous testing and quality assurance processes in place to ensure performance and reliability in the field. This commitment to excellence makes Texas Instruments' MCUs trusted components in critical and demanding applications worldwide.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess