EN
  • EN
  • DE

LM3S8971-IBZ50-A2

Part No LM3S8971-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8971 Microcontroller | IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S8971
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199430-LM3S8971-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8971-IBZ50-A2 CAD Model

Description

The LM3S8971-IBZ50-A2 is a robust, high-performance microcontroller unit (MCU) from the industry-leading semiconductor manufacturer Texas Instruments. This microcontroller is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, providing a balanced blend of computing power, energy efficiency, and peripheral availability.

Designed for industrial applications that demand reliable operation in harsh environments, the LM3S8971-IBZ50-A2 operates at a core frequency of up to 50 MHz. It is equipped with a substantial 256 KB of flash memory and 64 KB of SRAM, which allows for ample code storage and efficient data handling. This makes the MCU ideal for complex applications such as factory automation, process control, and point-of-sale systems.

The connectivity options on the LM3S8971-IBZ50-A2 are extensive, featuring multiple serial communication interfaces, including UART, I2C, SSI/SPI, CAN, and USB, facilitating easy integration with a wide range of peripherals and other devices. The Ethernet MAC+PHY layer ensures that the MCU can handle networked communication, which is essential for modern IoT (Internet of Things) applications.

The device also boasts a range of analog and digital peripherals. Its 12-bit ADCs with sample and hold capabilities enable precise measurement for sensor interfacing, while the PWM outputs are suitable for motor control and other timing-critical applications. Additionally, the MCU includes a real-time clock, watchdog timers, and an assortment of GPIOs, providing developers with the flexibility to meet diverse design requirements.

Safety and reliability are paramount in industrial environments, and the LM3S8971-IBZ50-A2 is equipped with features to ensure system integrity. Its industrial-grade temperature range and integrated protection mechanisms, such as brown-out detection and power-on reset, help maintain operation under fluctuating power conditions.

Overall, the Texas Instruments LM3S8971-IBZ50-A2 MCU is a powerful and versatile choice for engineers looking to develop advanced, reliable, and connected industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7694 $51.5388
5+ $21.1442 $105.7210
8+ $20.4834 $163.8672
11+ $19.8227 $218.0497
14+ $19.1619 $268.2666
18+ $17.1796 $309.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess