EN
  • EN
  • DE

LM3S8738-IQC50-A2T

Part No LM3S8738-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779096-LM3S8738-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S8738
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8738-IQC50-A2T CAD Model

Description

Product Overview: LM3S8738-IQC50-A2T

The LM3S8738-IQC50-A2T is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments. This product is part of the Stellaris® family, which is known for its advanced 32-bit ARM® Cortex™-M3 processor core. The LM3S8738-IQC50-A2T is designed to meet the needs of a broad range of applications, including industrial control, automotive systems, and networking solutions.

Key Features

  • Processor Core: At the heart of the LM3S8738-IQC50-A2T is a 32-bit ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz. This core provides a balance of power efficiency and performance, making it ideal for both low-power and compute-intensive applications.
  • Memory: The device comes equipped with a generous 256 KB of flash memory and 64 KB of SRAM. This memory configuration ensures ample space for application code and data storage, which is critical for complex embedded systems.
  • Communication Interfaces: A range of communication options are available, including I2C, SPI, UARTs, SSI, CAN, and USB, offering excellent connectivity for peripheral devices and network communications.
  • Robust I/O Capabilities: With 55 GPIO (General Purpose Input/Output) pins, the LM3S8738-IQC50-A2T can handle multiple input and output operations, which is essential for interfacing with sensors, actuators, and other electronic components.
  • Integrated Peripherals: This MCU also features a host of integrated peripherals such as analog comparators, PWM outputs, and QEI (Quadrature Encoder Interface), which help to reduce system complexity and BOM (Bill of Materials) costs.
  • Operating Conditions: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a 100-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint suitable for space-constrained applications.

Applications

The versatility of the LM3S8738-IQC50-A2T makes it an excellent choice for a wide array of applications. Its robust processing capabilities are ideal for industrial automation systems, motor control, HVAC systems, and automotive applications. Additionally, its connectivity features make it suitable for networked devices, such as IoT endpoints and communication gateways.

With its blend of performance, memory, and integrated features, the LM3S8738-IQC50-A2T from Texas Instruments is a powerful and flexible MCU solution that can drive your next-generation embedded systems to new heights.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess