EN
  • EN
  • DE

LM3S5G31-IQC80-A2

Part No LM3S5G31-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S5G31 Microcontroller | IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5G31
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199392-LM3S5G31-IQC80-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5G31-IQC80-A2 CAD Model

Description

The LM3S5G31-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in various applications. This MCU is part of the Stellaris® family, which is designed to offer a balanced combination of processing power, energy efficiency, and peripheral integration to cater to the demanding needs of modern embedded systems.

Key Features

  • Core: At the heart of the LM3S5G31-IQC80-A2 lies an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, delivering exceptional computing performance and real-time responsiveness.
  • Memory: The device includes a substantial memory architecture, featuring 256KB of flash memory for program storage and 64KB of SRAM for data processing, ensuring ample space for complex applications.
  • Communication Peripherals: A range of communication interfaces is available, including I2C, SPI, UART, and CAN, which facilitate seamless connectivity and data exchange with other devices within a system.
  • GPIO: The MCU provides an extensive set of General-Purpose Input/Output (GPIO) pins that enable interaction with a wide array of sensors, actuators, and other electronic components.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) allows for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: It includes multiple 32-bit and 16-bit timers, which are essential for precise timing operations, PWM generation, and time-sensitive tasks.
  • Power Management: The LM3S5G31-IQC80-A2 boasts advanced power management features, supporting various sleep and deep-sleep modes to minimize power consumption during idle periods.

Applications

The versatility of the LM3S5G31-IQC80-A2 makes it suitable for a wide range of applications, including industrial control systems, automotive electronics, robotics, and IoT devices. Its robust set of features and connectivity options make it an ideal choice for designers looking to create sophisticated and reliable embedded systems.

Quality and Reliability

As with all Texas Instruments products, the LM3S5G31-IQC80-A2 is manufactured to the highest quality standards, ensuring reliable performance in even the most challenging environments. This MCU is designed to meet the rigorous demands of the industry, providing a dependable solution for your embedded system needs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess