EN
  • EN
  • DE

LM3S6C11-IBZ50-A1T

Part No LM3S6C11-IBZ50-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C11
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342093-LM3S6C11-IBZ50-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IBZ50-A1T CAD Model

Description

Introducing the LM3S6C11-IBZ50-A1T Microcontroller from Texas Instruments

The LM3S6C11-IBZ50-A1T is a high-performance ARM Cortex-M3 based microcontroller designed to cater to a wide range of applications. Manufactured by the renowned Texas Instruments, this microcontroller is part of the Stellaris® family, known for its robustness, reliability, and advanced features. It is particularly well-suited for industrial control, automotive and transportation, and smart energy management systems.

Key Features:

  • Core: At its heart, the LM3S6C11-IBZ50-A1T features a 32-bit ARM Cortex-M3 processor core, which operates at speeds up to 50 MHz, providing a balanced performance for both computational tasks and power efficiency.
  • Memory: The device comes with a generous memory provision, including 32 KB of single-cycle SRAM and 256 KB of flash memory, which is ideal for storing large applications or for use in systems that require robust data logging capabilities.
  • I/O Capabilities: It boasts a range of I/O options, including GPIOs, serial communication interfaces such as UARTs, SPI, I2C, and an array of analog-to-digital converters (ADCs) for interfacing with a variety of sensors and devices.
  • Timers and PWM: Multiple 32-bit and 16-bit timers, as well as PWM outputs, provide the necessary tools for precise control over timing-related tasks such as motor control, event counting, and signal generation.
  • Connectivity: Enhanced connectivity features include integrated Ethernet and CAN interfaces, enabling the microcontroller to easily connect to networks for remote control, monitoring, and firmware updates.
  • Power Management: The LM3S6C11-IBZ50-A1T is equipped with sophisticated power management features, supporting multiple power-saving modes that significantly reduce power consumption during idle or low-activity periods.
  • Robustness: Designed with industrial applications in mind, it operates reliably across a wide temperature range and includes features like brown-out protection and watchdog timers to ensure system stability.

Applications:

The versatility of the LM3S6C11-IBZ50-A1T makes it an excellent choice for a variety of applications, such as:

  • Industrial automation and control systems
  • Automotive control units
  • Smart energy systems and metering
  • Networking equipment
  • Building automation

With its powerful ARM Cortex-M3 core, extensive memory, and wide range of peripherals, the LM3S6C11-IBZ50-A1T from Texas Instruments stands out as a microcontroller that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess