EN
  • EN
  • DE

SN74LVC07AQPWRG4Q1

Part No SN74LVC07AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVC07
Other Names 2156-SN74LVC07AQPWRG4Q1,TEXTISSN74LVC07AQPWRG4Q1,296-28754-1,296-28754-2,SN74LVC07AQPWRG4Q1,296-28754-6,-SN74LVC07AQPWRG4Q1R,-296-28754-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259117-SN74LVC07AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC07AQPWRG4Q1 CAD Model

Description

The SN74LVC07AQPWRG4Q1 from Texas Instruments is a high-performance, hex buffer/driver device that belongs to the 74LVC family. This integrated circuit is specifically designed to address the requirements of both 3.3V and 5V systems, allowing for the interfacing with the 5V system while maintaining the speed of a 3.3V power supply. It is a quintessential component for modern digital systems that require logic-level conversions and buffering with high drive capabilities.

Encased in a TSSOP-14 package, the SN74LVC07AQPWRG4Q1 offers six independent buffer/drivers with open-drain outputs. This feature makes it suitable for driving resistive or capacitive loads. The open-drain outputs also allow for the creation of wired-OR logic configurations, which are essential in various applications such as I²C bus interfacing and other multi-master driving scenarios.

The device supports a wide operating voltage range from 2V to 5.5V, which grants designers the flexibility to integrate the component into various system voltage levels. Additionally, it can perform at a temperature range between -40°C to 125°C, making it reliable for automotive and industrial applications that demand robust performance under extreme conditions.

One of the key features of the SN74LVC07AQPWRG4Q1 is its 5V tolerant inputs, which allow the use of this device in mixed-voltage mode environments without the need for additional level shifters. This characteristic simplifies design and reduces the overall component count, which is beneficial in terms of both space and cost.

Moreover, the SN74LVC07AQPWRG4Q1 boasts a low power consumption, with a typical ICC of only 10 μA maximum. This is especially advantageous for battery-operated and power-sensitive applications. The device also provides ESD protection exceeding JESD 22, ensuring that the integrated circuit remains protected against electrostatic discharge events during handling and operation.

In summary, Texas Instruments' SN74LVC07AQPWRG4Q1 is a versatile, high-performance hex buffer/driver that delivers reliable interfacing solutions for a wide range of applications, from automotive to industrial systems, while ensuring power efficiency and robust operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2480 $50.8400
495+ $0.2035 $100.7325
765+ $0.1972 $150.8580
1,050+ $0.1908 $200.3400
1,360+ $0.1845 $250.9200
1,815+ $0.1654 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess