EN
  • EN
  • DE

LM3S6C11-IBZ50-A1

Part No LM3S6C11-IBZ50-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C11
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342057-LM3S6C11-IBZ50-A1
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IBZ50-A1 CAD Model

Description

The LM3S6C11-IBZ50-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require robust control and connectivity features. This MCU is part of the Stellaris® family, which is renowned for its integrated communication capabilities and ARM® Cortex™-M3 processor core.

Key Features:

  • Processor Core: At the heart of the LM3S6C11-IBZ50-A1 lies the ARM Cortex-M3 processor, which operates at speeds up to 50 MHz. This 32-bit RISC core offers exceptional performance and efficiency, making it ideal for both deterministic and responsive tasks.
  • Memory: The device is equipped with a generous memory configuration, including 32 KB of flash memory and 8 KB of SRAM, providing sufficient space for complex applications and software stacks.
  • Connectivity: This MCU features a range of communication interfaces such as I2C, SPI, UARTs, and SSI, allowing for versatile peripheral connections and easy integration into various systems.
  • GPIO: A total of 42 General Purpose Input/Output (GPIO) pins are available, offering flexibility for interface with sensors, actuators, and other electronic components.
  • ADC: It includes an Analog-to-Digital Converter (ADC) with 8 channels, enabling the MCU to process analog signals and perform tasks like sensor data acquisition.
  • Timers: The microcontroller comes with multiple 32-bit and 16-bit timers, which are crucial for precise event timing and PWM generation.
  • Power Management: The LM3S6C11-IBZ50-A1 supports advanced power management techniques to ensure low power consumption during operation, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatile feature set of the LM3S6C11-IBZ50-A1 makes it an excellent choice for a wide array of applications, including industrial control systems, home automation, point-of-sale machines, medical devices, and networked communication devices.

Quality and Reliability:

Texas Instruments is known for their commitment to quality and the LM3S6C11-IBZ50-A1 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and longevity in the field.

For detailed technical specifications, support, and datasheets, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess