EN
  • EN
  • DE

LM3S6950-IBZ50-A2

Part No LM3S6950-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S6950 Microcontroller | IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S6950
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199416-LM3S6950-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6950-IBZ50-A2 CAD Model

Description

The LM3S6950-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This advanced microcontroller is part of the Stellaris® LM3S series, which is renowned for its connectivity features, robust performance, and power efficiency. The LM3S6950-IBZ50-A2 is an ideal choice for developers looking to create sophisticated systems requiring a high level of integration and low power consumption.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a balanced combination of computing performance and power efficiency.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 256KB of single-cycle Flash memory and 64KB of SRAM, facilitating swift and reliable data processing and storage.
  • Communication Interfaces: A diverse set of communication interfaces is integrated, such as multiple UARTs, SSI (Synchronous Serial Interface), I2C, CAN (Controller Area Network), and USB, supporting a wide range of peripherals and enabling versatile connectivity options.
  • GPIO: The device features an abundance of General-Purpose Input/Output (GPIO) pins, providing ample flexibility for interfacing with external components and customizing the device for specific application needs.
  • Analog Features: It includes analog peripherals like ADCs (Analog-to-Digital Converters) and analog comparators, enhancing its capability to interface with analog sensors and perform real-time signal processing.
  • Timers: Advanced timer modules are available for precise event timing, pulse-width modulation (PWM), and capture/compare functionality, crucial for control applications.
  • Power Management: The MCU is designed with power management features that enable different power-saving modes, reducing overall power consumption for battery-powered or energy-sensitive applications.
  • Package: The LM3S6950-IBZ50-A2 is available in a compact 108-BGA (Ball Grid Array) package, which is suitable for space-constrained applications.

Applications

The LM3S6950-IBZ50-A2 is versatile and can be used in a variety of applications, including industrial control systems, factory automation, network appliances, medical equipment, and point-of-sale terminals. Its robust feature set ensures that it can meet the demands of complex and connected applications.

Overall, the LM3S6950-IBZ50-A2 from Texas Instruments stands out as a reliable and powerful microcontroller that enables designers to create sophisticated systems with reduced development time and enhanced performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6130 $53.2910
17+ $6.2465 $106.1905
25+ $6.0513 $151.2825
35+ $5.8561 $204.9635
45+ $5.6609 $254.7405
60+ $5.0753 $304.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess