EN
  • EN
  • DE

SSTUM32868ET,518

Part No SSTUM32868ET,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER CONFIG 176TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 28
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 176-TFBGA (6x15)
Win Source Part Number 114436-SSTUM32868ET,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUM32868ET,518 CAD Model

Description

The SSTUM32868ET,518 is a high-performance, registered clock driver from NXP Semiconductors designed for server and workstation applications that require high-speed data transfer and processing. This advanced integrated circuit is part of NXP's commitment to providing innovative solutions in the semiconductor space, particularly for memory interface technology.

Key Features

  • Memory Interface: The SSTUM32868ET,518 is designed to interface with DDR2 memory systems, providing a critical communication bridge between the memory and the controlling processor.
  • High-Speed Operation: With support for high clock speeds, this product ensures that data can be transferred quickly and efficiently, which is essential for systems where performance is a key requirement.
  • Register and Buffer Functions: It includes registers and buffers to ensure signal integrity, reduce loading on the memory bus, and improve the timing of signal transitions.
  • Low Power Consumption: The device is engineered for low power operation to help reduce overall system power requirements and improve energy efficiency.
  • Advanced Packaging: Packaged in a 96-ball LFBGA, the SSTUM32868ET,518 is designed for compact and reliable integration into a variety of hardware layouts.

Applications

The SSTUM32868ET,518 is ideal for use in a range of applications that demand high memory performance and reliability, including:

  • Enterprise servers
  • High-performance workstations
  • Data centers
  • Computing clusters
  • Storage networks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the SSTUM32868ET,518 is no exception. It is built to meet the rigorous standards required by enterprise-level hardware, ensuring reliability and longevity even under demanding conditions.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the product datasheet and user guides provided by NXP Semiconductors. These documents provide in-depth information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration into your system.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess