EN
  • EN
  • DE

LM3S6637-IBZ50-A2

Part No LM3S6637-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S6637 Microcontroller | IC MCU 32BIT 128KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 41
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S6637
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199411-LM3S6637-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6637-IBZ50-A2 CAD Model

Description

Product Overview: LM3S6637-IBZ50-A2

The LM3S6637-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust features and capabilities. Designed to cater to a broad range of applications, this microcontroller is part of the Stellaris® family, which is well-known for providing sophisticated solutions in embedded systems.

Key Features

  • Core: The LM3S6637-IBZ50-A2 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, delivering the efficiency and speed required for complex computations and control tasks.
  • Memory: This MCU comes with a generous memory allocation, including 256 KB of Flash memory for program storage and 64 KB of SRAM for data handling, ensuring smooth and responsive application performance.
  • Communication Interfaces: Multiple communication options are available, such as I2C, SPI, UARTs, and SSI, allowing for versatile connectivity and data exchange with peripheral devices.
  • Analog Features: The inclusion of an 8-channel, 10-bit ADC (Analog-to-Digital Converter) provides precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Timers: It possesses a range of timing features, including general-purpose timers, PWM (Pulse Width Modulation) capability, and a watchdog timer for system reliability.
  • Industrial Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh environments.

Applications

The versatility of the LM3S6637-IBZ50-A2 makes it ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Robotics
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S6637-IBZ50-A2 is no exception, with design and manufacturing processes that meet rigorous industry standards. This ensures that each microcontroller provides dependable performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess