EN
  • EN
  • DE

LM3S628-IGZ50-C2

Part No LM3S628-IGZ50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 138930-LM3S628-IGZ50-C2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian LM3S628-IGZ50-C2 CAD Model

Description

The LM3S628-IGZ50-C2 is a high-performance microcontroller produced by Texas Instruments.

  • Series: Stellaris LM3S
  • Processor: 32-bit ARM Cortex-M3
  • Speed: Up to 50MHz
  • Flash Memory: 256KB
  • SRAM: 32KB
  • Interfaces: UART, SPI, I2C, USB
  • Peripherals: 12-bit ADC and a 16-bit PWM
  • Operating Temperature Range: -40°C to 85°C
  • Package: 48-pin IC

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess