EN
  • EN
  • DE

LXM2-PH01-0070

Part No LXM2-PH01-0070
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON REBEL ORG 617NM SMD / LED Lighting Color series Red-Orange 617nm (Typ) 1812 (4532 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON Rebel Color
Package Tape & Reel
Color Red-Orange
Wavelength 617nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 98 lm/W
Current - Max 700mA
Luminous Flux @ Current/Temperature 72lm (Typ)
Temperature - Test 25°C
Viewing Angle 125°
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Supplier Device Package SMD
Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 8°C/W
Base Product Number LXM2-PH01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1417-1026-2,1417-1026-1-ND,1416-1026-2,1416-1026-1,1417-1026-1,1417-1026-2-ND,1416-1026-6,1417-1026-6,1417-1026-6-ND
Standard Package 1,000
Win Source Part Number 1073223-LXM2-PH01-0070
Ultra Librarian 3D Model Ultra Librarian LXM2-PH01-0070 CAD Model

Description

The Lumileds LUXEON Rebel Color series is a high-quality optoelectronic component that is ideal for LED lighting applications.

  • Color: Red-Orange
  • Packaging: Tape and Reel
  • Maximum Current: 700mA
  • Viewing Angle: 125 degrees
  • Forward Voltage: 2.1V
  • Wavelength: 617nm
  • Thermal Resistance: 8 degrees Celsius per watt
  • Package Dimensions: 0.177 inches x 0.120 inches
  • Standard Package Quantity: 1,000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
67000
Lowest to $0.1562
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON M BLUE 453NM SMD / LED Lighting Color series Blue 453nm (445nm ~ 460nm) 2828 (7070 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8267 $57.9204
30+ $3.9605 $118.8150
46+ $3.8369 $176.4974
63+ $3.7133 $233.9379
81+ $3.5897 $290.7657
108+ $3.2178 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,376 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess