EN
  • EN
  • DE

LM3S600-IQN50-C2

Part No LM3S600-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris Microcontroller | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S600
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199398-LM3S600-IQN50-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S600-IQN50-C2 CAD Model

Description

The LM3S600-IQN50-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and commercial applications that demand reliable operation under varying conditions. This robust MCU is part of the Stellaris® family, which is renowned for its integrated connectivity options and smart peripherals.

Key Features

  • Core: The heart of the LM3S600-IQN50-C2 is an ARM® Cortex™-M3 processor running at up to 50 MHz, delivering exceptional computational performance and efficiency, which is essential for real-time processing and control tasks.
  • Memory: It comes equipped with 32 KB of single-cycle Flash memory and 8 KB of SRAM, providing ample space for application code and data storage without compromising on speed.
  • I/O and Peripherals: A wide range of peripherals including GPIOs, UARTs, SPI, I2C, and PWM outputs enhance the interfacing capabilities of this MCU, allowing it to easily communicate with sensors, actuators, and other devices.
  • ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) enables precise measurement of analog signals, which is critical for sensor interfacing and data acquisition applications.
  • Power Management: Advanced power management features help to minimize power consumption during idle and active states, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The LM3S600-IQN50-C2 is available in a compact 48-pin QFN package, ensuring a small footprint while providing enough pins for most applications.

Applications

This MCU is ideal for a range of applications including but not limited to industrial control systems, factory automation, home automation, and portable instrumentation. Its robust design ensures that it can operate reliably in environments that are subject to temperature variations, electrical noise, and mechanical vibrations.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S600-IQN50-C2 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6934 $50.7736
10+ $10.4151 $104.1510
15+ $10.0897 $151.3455
21+ $9.7642 $205.0482
27+ $9.4387 $254.8449
36+ $8.4623 $304.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess