EN
  • EN
  • DE

AD7730LBRUZ

Part No AD7730LBRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description 2-Channel Single ADC Delta-Sigma 600sps 24-bit Serial 24-Pin TSSOP Tube / IC ADC TRANSDUCER BRIDGE 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Channels 1
Power (Watts) 125mW
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 24-TSSOP
Win Source Part Number 38247-AD7730LBRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7730
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7730LBRUZ CAD Model

Description

Product Overview: AD7730LBRUZ by Analog Devices Inc.

The AD7730LBRUZ is a high-performance, low power, 24-bit analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This precision ADC is designed specifically for weigh scales and industrial control systems where accuracy and stability are paramount. The device features a sigma-delta (Σ-Δ) conversion technique that ensures excellent noise rejection and provides a high degree of flexibility through user programmability.

Key Features:

  • High Precision: The 24-bit resolution ensures that even the smallest signal variations are captured, making it ideal for high-precision measurements.
  • Low Power Consumption: Engineered for efficiency, the AD7730LBRUZ operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Programmable Gain and Filters: Users can adjust gain settings and filter types to match specific application requirements, providing greater flexibility and optimization for different signal ranges and noise environments.
  • Single or Differential Inputs: The device supports both single-ended and differential inputs, allowing for versatile interfacing with various sensor types.
  • On-Chip Calibration: With built-in calibration features, the AD7730LBRUZ can compensate for system errors, ensuring accurate measurements over time and temperature variations.
  • Interface Options: It offers a serial interface for easy communication with microprocessors and DSPs, facilitating integration into existing systems.

Applications:

  • Weigh Scales
  • Industrial Process Control
  • Pressure Measurement
  • Smart Transmitters
  • Portable Instrumentation

Package and Quality:

The AD7730LBRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial environments.

Conclusion:

With its combination of precision, flexibility, and low power consumption, the AD7730LBRUZ from Analog Devices Inc. stands out as a top choice for developers and engineers looking to incorporate a reliable ADC into their designs. Whether for weighing systems or complex industrial controls, this component delivers the accuracy and durability needed for critical applications.

You May Also Be Interested in

Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9765 $97.9530
3+ $40.1858 $120.5574
4+ $38.9300 $155.7200
6+ $37.6742 $226.0452
7+ $36.4184 $254.9288
10+ $32.6510 $326.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess