EN
  • EN
  • DE

LM3S5P31-IBZ80-C5T

Part No LM3S5P31-IBZ80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S5P31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1140117-LM3S5P31-IBZ80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S5P31-IBZ80-C5T CAD Model

Description

The LM3S5P31-IBZ80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust features and versatile applications. This advanced MCU is part of the Stellaris® LM3S family, which is designed to offer a balanced combination of performance, power efficiency, and connectivity features.

Key Features

  • Core: At the heart of the LM3S5P31-IBZ80-C5T is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. The Cortex-M3 core is known for its exceptional interrupt handling, reduced debugging complexity, and enhanced instruction set for efficient data manipulation.
  • Memory: This MCU comes equipped with a generous memory configuration, including 256KB of Flash memory for program storage and 64KB of SRAM for data processing, ensuring smooth and reliable operation even in complex applications.
  • I/O and Peripherals: The LM3S5P31-IBZ80-C5T offers a variety of input/output options and peripherals, such as multiple UARTs, I2C, SPI, and CAN interfaces, as well as PWM outputs and analog-to-digital converters (ADCs), making it highly adaptable for a wide range of embedded system applications.
  • Connectivity: With integrated Ethernet MAC+PHY, this MCU is well-suited for networked applications, allowing for easy integration into LANs and facilitating Internet of Things (IoT) connectivity.
  • Power Management: The device features advanced power management techniques, including multiple power-saving modes, which enable efficient operation and contribute to the extension of battery life in portable applications.
  • Package: The LM3S5P31-IBZ80-C5T is available in a compact 108-BGA (ball grid array) package, which is ideal for space-constrained applications while allowing for efficient heat dissipation and reliable electrical connections.

Applications

The versatile nature of the LM3S5P31-IBZ80-C5T makes it an excellent choice for a broad range of applications, including industrial control systems, network appliances, medical devices, point-of-sale terminals, and home automation systems. Its robust connectivity options and efficient processing capabilities enable developers to design sophisticated and connected embedded systems.

Conclusion

In summary, the LM3S5P31-IBZ80-C5T from Texas Instruments is a powerful and flexible MCU that delivers high performance, extensive integration, and energy efficiency. Its comprehensive feature set is engineered to meet the challenging demands of modern embedded systems, making it a go-to choice for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess