EN
  • EN
  • DE

LM3S5G51-IQC80-A2T

Part No LM3S5G51-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S5G51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1314401-LM3S5G51-IQC80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S5G51-IQC80-A2T CAD Model

Description

Product Overview: LM3S5G51-IQC80-A2T

The LM3S5G51-IQC80-A2T is a highly-integrated microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the Stellaris® LM3S series, which is renowned for its robust performance, connectivity features, and power efficiency. The MCU is tailored for demanding applications across various industries including industrial control, automotive, networking, and consumer electronics.

Key Features

  • Core: The LM3S5G51-IQC80-A2T is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, delivering powerful computing capabilities with low power consumption.
  • Memory: It comes equipped with a generous memory capacity, including 512 KB of Flash memory for program storage and 96 KB of SRAM for data processing, which is essential for complex applications.
  • Communication Interfaces: This MCU features a variety of communication interfaces such as multiple UARTs, SSI/SPI, I2C, and CAN, enabling it to handle extensive data communication tasks with ease.
  • I/O Ports: It also provides a wide range of GPIO (General-Purpose Input/Output) pins that allow for versatile peripheral device interfacing.
  • Timers and PWM: The device includes multiple 16-bit and 32-bit timers, as well as PWM (Pulse Width Modulation) outputs, which are crucial for precise timing and control applications.
  • Analog Features: The MCU integrates analog peripherals like ADCs (Analog-to-Digital Converters) and comparators, facilitating direct interfacing with sensors and other analog devices.
  • Package: Encased in a space-saving 100-pin LQFP (Low-profile Quad Flat Package), the LM3S5G51-IQC80-A2T is designed for PCBs (Printed Circuit Boards) where real estate is at a premium.

Applications

The versatility of the LM3S5G51-IQC80-A2T makes it suitable for a broad range of applications. It is particularly adept at managing complex tasks in industrial automation, such as motor control and system monitoring. In the automotive sector, it can handle dashboard systems or in-vehicle networking. For consumer electronics, this MCU can be the core for intelligent home appliances or gaming devices.

Quality and Reliability

As with all Texas Instruments products, the LM3S5G51-IQC80-A2T is built to meet high standards of quality and reliability. It undergoes rigorous testing and validation processes to ensure it performs under various conditions and meets industry-specific certifications when applicable.

With its combination of performance, connectivity, and compact form factor, the LM3S5G51-IQC80-A2T is an excellent choice for designers looking to create sophisticated and reliable systems in a competitive market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess