EN
  • EN
  • DE

LM3S5749-IQC50-A0T

Part No LM3S5749-IQC50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 5000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779066-LM3S5749-IQC50-A0T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S5749
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S5749-IQC50-A0T CAD Model

Description

The LM3S5749-IQC50-A0T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and advanced features. This MCU is part of the Stellaris® family, which is designed to offer a perfect blend of connectivity, memory configuration, and processing power, making it ideal for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The LM3S5749-IQC50-A0T is built around an ARM® Cortex™-M3 processor, which operates at a maximum frequency of 50 MHz. This core provides the computational power necessary for complex algorithms and control systems.
  • Memory: It comes with a generous memory configuration that includes 256KB of Flash memory and 64KB of SRAM. This memory capacity is suitable for storing firmware, user programs, and real-time data.
  • I/O Ports: The MCU offers a variety of input/output options, including GPIOs, UARTs, I2C, SPI, and CAN interfaces, which facilitate easy communication and peripheral connectivity.
  • Analog Features: It is equipped with multiple 12-bit ADCs (Analog-to-Digital Converters), which provide precise analog signal measurement capabilities, essential for sensor interfacing and data acquisition tasks.
  • Timers: The device includes several 32-bit and 16-bit timers, PWM (Pulse Width Modulation) outputs, and watchdog timers, aiding in time-sensitive control applications.
  • Power Management: The MCU features an integrated power management system that supports a range of power-saving modes, which is crucial for battery-operated and energy-efficient devices.
  • Package: The LM3S5749-IQC50-A0T is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the LM3S5749-IQC50-A0T makes it an excellent choice for various applications, including but not limited to automation systems, motor control, networked communication devices, and portable electronics. Its robust feature set ensures that designers can meet the demands of sophisticated and connected embedded systems.

Overall, the LM3S5749-IQC50-A0T by Texas Instruments stands out as a powerful and flexible microcontroller solution that can drive innovation across a multitude of industries and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2711 $78.5422
4+ $32.2225 $128.8900
5+ $31.2155 $156.0775
7+ $30.2086 $211.4602
9+ $29.2016 $262.8144
12+ $26.1808 $314.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess