EN
  • EN
  • DE

LM3S3N26-IQR50-C5

Part No LM3S3N26-IQR50-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S3N26 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S3N26
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199378-LM3S3N26-IQR50-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S3N26-IQR50-C5 CAD Model

Description

The LM3S3N26-IQR50-C5 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This advanced MCU is part of the Stellaris® family, which is designed to offer a perfect blend of performance, reliability, and power efficiency for a wide range of embedded applications.

Key Features

  • Core: The LM3S3N26-IQR50-C5 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz. This core is known for its exceptional interrupt handling, reduced latency, and enhanced control features, making it ideal for real-time applications.
  • Memory: It comes equipped with 32KB of flash memory and 12KB of SRAM, providing ample space for complex programs and efficient data handling.
  • I/O and Peripherals: This MCU offers a variety of peripherals, including General-Purpose Input/Outputs (GPIOs), analog-to-digital converters (ADCs), serial communication modules like UART, SPI, and I2C, as well as timers and PWM outputs for intricate control tasks.
  • Power Management: Designed with power efficiency in mind, the LM3S3N26-IQR50-C5 features integrated power-on reset and brown-out reset circuits, as well as power-saving modes to reduce energy consumption during idle periods.
  • Industrial Operating Temperature Range: It operates reliably across an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Packaging: The compact 64-LQFP (Low-profile Quad Flat Package) ensures a minimal footprint on system boards, crucial for space-constrained applications.

Applications

The LM3S3N26-IQR50-C5 MCU is versatile and can be used in a variety of applications, including industrial control systems, factory automation, home appliances, automotive electronics, and many other embedded systems that require robust processing capabilities and connectivity.

Quality and Support

As with all Texas Instruments products, the LM3S3N26-IQR50-C5 is manufactured to the highest quality standards, and is backed by TI’s comprehensive technical support and documentation. Designers and engineers can also leverage TI’s extensive online resources, including development tools, software libraries, and community forums, to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.5243 $120.5243
2+ $116.5068 $233.0136
3+ $104.4544 $313.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess