EN
  • EN
  • DE

LM3S310-IQN25-C2

Part No LM3S310-IQN25-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 25MHz
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 132658-LM3S310-IQN25-C2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S310-IQN25-C2 CAD Model

Description

Product Texas Instruments LM3S310-IQN25-C2 is a high-quality microcontroller unit (MCU) from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Processor: 32-bit ARM Cortex-M3 RISC (Reduced Instruction Set Computer) processor
  • Clock Speed: 25 MHz
  • Flash memory: 32KB
  • RAM: 8KB
  • Timers: Two 32-bit timers
  • Watchdog Timer: Yes
  • Real-Time Clock: Yes
  • ADC: 12-bit ADC (Analog to Digital Converter)
  • Communication Interfaces: UART, SPI, and I2C
  • Package: Compact 48-pin LQFP (Low-profile Quad Flat Package)
  • Voltage Range: 2.0V to 3.6V

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess