EN
  • EN
  • DE

SMZG3801BHE3/5B

Part No SMZG3801BHE3/5B
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package DO-215AA (SMBG)
Base Product Number SMZG3801
Standard Package 3,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279347-SMZG3801BHE3/5B
Ultra Librarian 3D Model Ultra Librarian SMZG3801BHE3/5B CAD Model

Description

The SMZG3801BHE3/5B is a surface mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. The Zener diode maintains a stable voltage when reverse biased, making it suitable for protecting sensitive components from voltage spikes and surges. The device is characterized by its small size and robust design, making it suitable for high-density circuit boards.

Applications

  • Voltage Regulation: Used to provide a stable voltage reference in electronic circuits.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from transient voltage events like electrostatic discharge (ESD) and inductive load switching.
  • Overvoltage Protection: Safeguards integrated circuits (ICs), microcontrollers, and operational amplifiers (op-amps) from damage due to overvoltage conditions.
  • Clamping Circuits: Limits voltage levels to a predefined range, preventing signal distortion and potential component failure.
  • Signal Line Protection: Shields communication and data transmission lines from voltage spikes and surges.
  • Power Supply Protection: Ensures stable power supply outputs by suppressing voltage transients and providing consistent regulation.

Features

  • Surface Mount Package: Designed for surface mount technology (SMT), enabling efficient and compact board layouts.
  • Precise Zener Voltage: Offers a precisely defined Zener voltage for accurate voltage regulation and transient suppression.
  • Low Leakage Current: Minimizes power loss and enhances overall circuit efficiency.
  • Fast Response Time: Responds quickly to transient voltage events, providing effective and immediate protection.
  • High Surge Capability: Capable of withstanding high surge currents, ensuring reliable performance under transient conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Reliable Voltage Regulation: Provides a stable voltage reference, enhancing the performance and reliability of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by transient voltage events and surges.
  • Compact Design: Small surface mount package enables high-density circuit layouts, reducing board space.
  • Energy Efficient: Low leakage current minimizes power consumption, improving energy efficiency.
  • Easy Integration: Simple to incorporate into various circuit designs with minimal external components needed.
  • Environmentally Responsible: RoHS compliance ensures environmentally safe manufacturing and disposal.

Additional Details

The SMZG3801BHE3/5B features a specific Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It operates within a specified temperature range. To minimize inductance and enhance transient voltage suppression, proper PCB layout practices should be used. Detailed electrical characteristics, thermal resistance specifications, and recommended soldering practices can be found in the datasheet. This component is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess