EN
  • EN
  • DE

LM3S2108-IQC50-A2T

Part No LM3S2108-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU ARM CORTX 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779039-LM3S2108-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2108-IQC50-A2T CAD Model

Description

Product Overview: LM3S2108-IQC50-A2T

The LM3S2108-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a broad range of applications requiring advanced communication capabilities and robust processing power. This microcontroller is part of the ARM Cortex-M3 based Stellaris family, well-known for its efficient operation, system-on-chip (SoC) features, and ease of use.

Key Features

  • Core: At the heart of the LM3S2108-IQC50-A2T is a 32-bit ARM Cortex-M3 processor, which is renowned for its exceptional interrupt handling, reduced latency, and enhanced control. Operating at a frequency of up to 50 MHz, the Cortex-M3 core ensures that the MCU can handle complex tasks with efficiency.
  • Memory: This MCU comes equipped with a generous memory architecture, featuring 64 KB of Flash memory and 16 KB of SRAM. This ample memory capacity allows for the storage of large application code and provides sufficient space for runtime data handling.
  • I/O and Peripherals: The LM3S2108-IQC50-A2T includes a variety of peripherals such as multiple 32-bit timers, PWM outputs, and analog-to-digital converters (ADCs). Additionally, it boasts a range of serial communication interfaces including UART, SPI, I2C, and CAN, making it highly versatile for interfacing with other components and peripheral devices.
  • Power Efficiency: Designed with power efficiency in mind, the MCU supports multiple power-saving modes, which enable it to maintain optimal performance while minimizing power consumption for battery-powered or energy-sensitive applications.
  • Package and Temperature Range: The device is offered in a compact 100-pin LQFP (Low Profile Quad Flat Package) and is characterized for operation over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

With its robust set of features, the LM3S2108-IQC50-A2T is ideal for a wide array of applications, including industrial control systems, automotive electronics, home automation, and networked communication devices. Its powerful ARM Cortex-M3 core and comprehensive peripheral set enable designers to implement complex algorithms and control schemes, while its communication interfaces facilitate easy integration into larger systems.

In summary, the LM3S2108-IQC50-A2T from Texas Instruments is a versatile, powerful, and energy-efficient MCU that provides a scalable solution for complex and communication-intensive applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess