EN
  • EN
  • DE

HMC344LP3ETR

Part No HMC344LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC344
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1339, 1127-1339-6, 1127-1339-2, 1127-1339-ND, 1127-1339-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920384-HMC344LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC344LP3ETR CAD Model

Description

The HMC344LP3ETR is a cutting-edge RF switch developed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This RF switch is part of the Hittite Microwave Integrated Circuit (IC) product line, which is now incorporated into Analog Devices' extensive portfolio. The HMC344LP3ETR is designed to facilitate the routing of high-frequency signals with minimal signal degradation, making it an ideal choice for a wide range of applications including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for use in various RF applications.
  • Low Insertion Loss: It exhibits low insertion loss, which is critical for maintaining signal integrity in RF signal paths.
  • High Isolation: The switch provides high isolation between ports, ensuring minimal crosstalk and interference between signal paths.
  • Non-Reflective Design: Its non-reflective design minimizes signal reflections, which can degrade performance in sensitive RF circuits.
  • Single Control Voltage: This feature simplifies the control interface by allowing the switch state to be changed with a single control voltage.

Package and Quality

The HMC344LP3ETR comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications. The surface-mount design allows for efficient assembly in high-volume production environments. The device is RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

Applications

Due to its robust performance characteristics, the HMC344LP3ETR can be utilized in a variety of applications:

  • Wireless infrastructure such as base stations and network equipment
  • RF test and measurement equipment, providing accurate and repeatable signal routing
  • Defense and aerospace systems, where reliability and performance are critical
  • Satellite communications, benefiting from the switch's wide frequency range and high isolation

In conclusion, the HMC344LP3ETR from Analog Devices Inc. is a high-performance RF switch that offers a blend of low insertion loss, high isolation, and broad frequency range, packaged in a compact form factor. It is an excellent choice for designers looking to enhance their RF systems with a reliable and efficient switching solution.

You May Also Be Interested in

Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,194 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess