EN
  • EN
  • DE

LTC2992IMS-1#PBF

Part No LTC2992IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001167-LTC2992IMS-1#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Supply Controllers, Monitors
Package Tube
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2992
Current - Supply 1.6 mA
Voltage - Input 0V ~ 100V
Applications Telecommunications
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2992IMS-1#PBF CAD Model

Description

Analog Devices Inc. LTC2992IMS-1#PBF Power Monitor IC

The LTC2992IMS-1#PBF from Analog Devices Inc. is a highly integrated monitoring IC designed for power management applications that require precise current, voltage, and power monitoring. This versatile device is suitable for a wide range of products, from portable devices to complex industrial systems.

Contained within a compact 16-lead MSOP package, the LTC2992IMS-1#PBF offers dual wide-range current sense amplifiers, making it capable of monitoring both high-side and low-side currents. This feature allows for bidirectional current sensing, which is essential for applications such as battery charging and discharging. The IC's high accuracy and resolution ensure that minute changes in current flow are detected, enabling efficient power management and protection for sensitive components.

The LTC2992IMS-1#PBF also includes an integrated 12-bit ADC (Analog-to-Digital Converter) which provides precise voltage and current measurements. This ADC can measure voltage up to ±30V, which makes the device versatile for monitoring various power supply configurations. The integrated temperature sensor ensures that temperature-related performance variations are accounted for, providing more reliable and consistent data.

One of the most significant advantages of the LTC2992IMS-1#PBF is its I²C/SMBus-compatible interface, which allows for easy integration into existing systems. Through this interface, all measurements can be read, and the IC can be configured according to specific application requirements. The device supports an internal 14-bit delta-sigma ADC, enabling continuous or snapshot monitoring modes, which provides flexibility for different monitoring strategies.

With its wide operating temperature range, the LTC2992IMS-1#PBF is designed to perform reliably in harsh environments, making it an excellent choice for industrial applications. Its power management capabilities are further enhanced by features such as programmable alert thresholds for overcurrent, overvoltage, undervoltage, and overtemperature conditions, which can trigger immediate protective actions to prevent damage to the system.

In summary, the LTC2992IMS-1#PBF from Analog Devices Inc. is a sophisticated power monitor IC that combines functionality and precision, making it an invaluable component for efficient and safe power management in a variety of electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess