EN
  • EN
  • DE

LM3S1G21-IQC80-A2T

Part No LM3S1G21-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1G21
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342072-LM3S1G21-IQC80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1G21-IQC80-A2T CAD Model

Description

Product Overview: LM3S1G21-IQC80-A2T

The LM3S1G21-IQC80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require efficient data processing, low-power consumption, and reliable operation. This advanced MCU is part of the Stellaris® family, which is well-known for its robust architecture, rich set of peripherals, and ease of use.

Key Features

  • Core: The heart of the LM3S1G21-IQC80-A2T is an ARM® Cortex™-M3 processor, which operates at speeds up to 80 MHz. This 32-bit core delivers the performance needed for complex algorithms and control tasks, while maintaining the efficiency that is critical for power-sensitive designs.
  • Memory: This MCU comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage. The flash memory boasts a 100,000 write-cycle endurance, ensuring long-term reliability for your product's firmware.
  • Communication Interfaces: A variety of communication interfaces are integrated, including I2C, SPI, UARTs, and CAN, allowing for flexible connectivity options with other components or peripheral devices within your system.
  • Digital and Analog Peripherals: The LM3S1G21-IQC80-A2T features an array of digital and analog peripherals. It includes GPIOs, timers, PWM outputs, and analog-to-digital converters (ADCs), which expand the MCU's capabilities for handling diverse tasks ranging from motor control to sensor data acquisition.
  • Power Management: With its advanced power management system, this MCU supports multiple power-saving modes, enabling the design of energy-efficient applications. It can operate with a supply voltage range from 2.0V to 3.6V, accommodating various power sources and system requirements.
  • Package: The device comes in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.

Applications

The versatility of the LM3S1G21-IQC80-A2T makes it ideal for a variety of applications, including industrial control systems, home automation, automotive electronics, and portable devices. Its robust feature set ensures that engineers can design systems that are both powerful and power-efficient, meeting the demands of today's technology landscape.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term support for its products. The LM3S1G21-IQC80-A2T is backed by TI's comprehensive technical resources, including detailed datasheets, application notes, and a supportive online community, ensuring that developers have all the tools they need to successfully integrate this MCU into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess