EN
  • EN
  • DE

LM3S1F11-IQC50-A1

Part No LM3S1F11-IQC50-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1F11
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342100-LM3S1F11-IQC50-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1F11-IQC50-A1 CAD Model

Description

Product Overview: LM3S1F11-IQC50-A1 Microcontroller

The LM3S1F11-IQC50-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require advanced communication and control capabilities. This microcontroller is part of the Stellaris® family, which is known for its robust architecture, integrated peripherals, and ease of use, making it an ideal solution for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 256KB of Flash memory for program storage and 64KB of SRAM for data, ensuring ample space for complex applications.
  • Communication Interfaces: A range of communication options are available, including I2C, SPI, UARTs, and SSI, facilitating flexible connectivity with peripheral devices and other systems.
  • GPIO: The LM3S1F11-IQC50-A1 offers versatile general-purpose input/output pins that can be configured for various interface functions, enhancing the MCU's adaptability to different tasks and environments.
  • Analog to Digital Converters: Integrated ADCs with multiple channels allow for precise analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM capability, provide accurate timing solutions for a variety of application needs, from motor control to event counting.
  • Power Management: The MCU features advanced power management options, supporting different power modes to optimize energy consumption according to the application's requirements.
  • Package: The device is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The versatile nature of the LM3S1F11-IQC50-A1 MCU makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Building automation
  • Home appliances
  • Medical devices
  • Networking equipment

With its comprehensive feature set and Texas Instruments' reputation for reliability, the LM3S1F11-IQC50-A1 microcontroller stands as a robust solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess