EN
  • EN
  • DE

FGD3040G2-F085C

Part No FGD3040G2-F085C
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK2 IGN-IGBT TO252 / IGBT 400 V 41 A 150 W Surface Mount D-PAK (TO-252)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Series Automotive, AEC-Q101, EcoSPARK®
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 400 V
Current - Collector (Ic) (Max) 41 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 150 W
Input Type Logic
Gate Charge 21 nC
Td (on/off) @ 25°C 0.9µs/4.8µs
Test Condition 300V, 6.5A, 1000Ohm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-PAK (TO-252)
Base Product Number FGD3040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FGD3040G2-F085C-ND,488-FGD3040G2-F085CCT,488-FGD3040G2-F085CDKR,488-FGD3040G2-F085CTR
Standard Package 2,500
Win Source Part Number 1125481-FGD3040G2-F085C
Ultra Librarian 3D Model Ultra Librarian FGD3040G2-F085C CAD Model

Description

ON Semiconductor FGD3040G2-F085C IGBT Overview

The FGD3040G2-F085C is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, designed for a variety of power applications. Known for its high efficiency and robust performance, this IGBT is an ideal choice for designers looking to optimize their power management systems.

Key Features

  • High Current Rating: The device boasts a high continuous collector current (Ic) rating, making it suitable for applications requiring high power density.
  • Low On-State Voltage: It features a low VCE(on) to reduce on-state power dissipation and improve overall efficiency.
  • Fast Switching Speed: The FGD3040G2-F085C is designed with fast switching capabilities, which minimizes switching losses and enhances performance in high-frequency applications.
  • High Input Impedance: Its high input impedance simplifies gate drive requirements, making it easier to drive and control.
  • Co-Packaged with Free Wheeling Diode: The device comes co-packaged with a robust free-wheeling diode, which provides protection against reverse voltage and reduces the number of external components required.

Applications

The versatility of the FGD3040G2-F085C IGBT allows it to be used in a wide range of applications, including but not limited to:

  • Inverters and converters for renewable energy systems such as solar inverters and wind turbine converters.
  • Uninterruptible Power Supplies (UPS) ensuring reliable power delivery and protection against power disruptions.
  • Motor drives for both industrial and consumer applications, providing efficient control for electric motors.
  • Induction heating systems where precise temperature control and efficiency are paramount.
  • Power factor correction circuits to improve the efficiency of power distribution systems.

The FGD3040G2-F085C from ON Semiconductor is a superior choice for engineers and designers seeking a high-performance IGBT that delivers reliability and efficiency for advanced power management solutions.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7544 $52.5616
33+ $3.0806 $101.6598
51+ $2.9843 $152.1993
70+ $2.8880 $202.1600
90+ $2.7918 $251.2620
120+ $2.5030 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess