EN
  • EN
  • DE

LM3S1C58-IBZ80-A1

Part No LM3S1C58-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1C58
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342113-LM3S1C58-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1C58-IBZ80-A1 CAD Model

Description

Introducing the LM3S1C58-IBZ80-A1 Microcontroller

The LM3S1C58-IBZ80-A1 is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments, designed for a wide range of industrial and commercial applications. This versatile MCU integrates a powerful ARM Cortex-M3 processor core, providing users with efficient processing capabilities and a rich set of features to handle complex tasks with ease.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 80 MHz, delivering robust computational power and real-time performance.
  • Memory: Comes equipped with a substantial amount of embedded memory, including Flash and SRAM, to support a variety of applications without the need for external memory components.
  • I/O Options: A plethora of input/output options are available, including general-purpose I/O pins, serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs).
  • Connectivity: Enhanced connectivity features enable seamless integration with peripheral devices and networks, ensuring that the LM3S1C58-IBZ80-A1 can adapt to the communication requirements of modern embedded systems.
  • Power Efficiency: Designed with power efficiency in mind, this MCU offers various power-saving modes, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Robustness: The LM3S1C58-IBZ80-A1 is engineered to withstand harsh industrial environments, featuring a wide operating temperature range and built-in protection mechanisms against electrical disturbances.

Applications

The flexibility and comprehensive feature set of the LM3S1C58-IBZ80-A1 make it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Internet of Things (IoT) devices

With its combination of processing power, memory capacity, and extensive I/O capabilities, the LM3S1C58-IBZ80-A1 by Texas Instruments stands as a compelling choice for designers seeking a reliable and adaptable MCU solution.

Whether you're developing a sophisticated industrial control system or an innovative IoT product, the LM3S1C58-IBZ80-A1 provides the performance, efficiency, and reliability required to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess