EN
  • EN
  • DE

LM3S1B21-IQC80-C5

Part No LM3S1B21-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S1B21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -LM3S1B21-IQC80, 296-32630, LM3S1B21-IQC80-C5-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923174-LM3S1B21-IQC80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S1B21-IQC80-C5 CAD Model

Description

The LM3S1B21-IQC80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the Stellaris® LM3S series, which is well-suited for industrial applications and embedded systems requiring a balance between power efficiency and processing capability.

Key Features

  • Core: The product is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing ample computational power for complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, allowing for efficient code and data storage.
  • Communication: A variety of communication interfaces are supported, including UART, I2C, SPI, CAN, and USB, facilitating versatile connectivity options for different peripherals and devices.
  • I/O Ports: The LM3S1B21-IQC80-C5 boasts multiple General Purpose Input/Output (GPIO) pins, which are 5V-tolerant and can be configured to handle a range of functions, from digital input/output to analog-to-digital conversion.
  • Timers: Integrated timers support PWM, capture/compare, and timekeeping functions, which are crucial for controlling motors, managing events, and maintaining accurate time tracking.

Applications

This MCU is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Consumer electronics
  • Automotive and transportation
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM3S1B21-IQC80-C5 is no exception, undergoing rigorous testing to ensure it performs under a variety of conditions. It is designed to maintain functionality across a wide temperature range, making it suitable for challenging environments.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documentation, application notes, and development tools. This support helps to streamline the design process and reduce time to market for products incorporating the LM3S1B21-IQC80-C5 MCU.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4152 $78.8304
4+ $32.3407 $129.3628
5+ $31.3301 $156.6505
7+ $30.3194 $212.2358
9+ $29.3088 $263.7792
12+ $26.2768 $315.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess