EN
  • EN
  • DE

DS08MB200TSQX/NOPB

Part No DS08MB200TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 4CH 48WQFN / Buffer, Multiplexer 4 x 1:2, 2:1 Channel 800Mbps 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, Multiplexer
Applications LVDS
Input BLVDS, CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Delay Time 1.0ns
Capacitance - Input 3.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 225mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS08MB200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS08MB200TSQX-ND,-296-42704-1-ND,DS08MB200TSQX/NOPB-ND,296-42704-6,296-42704-2,*DS08MB200TSQX/NOPB,DS08MB200TSQX,296-42704-1
Standard Package 2,500
Win Source Part Number 1020904-DS08MB200TSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS08MB200TSQX/NOPB CAD Model

Description

The DS08MB200TSQX/NOPB is a robust and versatile signal conditioning buffer from Texas Instruments, designed to provide high-speed differential signaling with minimal signal degradation. This device is a part of the high-performance, low-power family of products aimed at optimizing signal integrity for demanding applications.

Key Features

  • High-Speed Performance: The DS08MB200TSQX/NOPB supports data rates up to 2 Gbps, making it suitable for high-speed data transmission while maintaining signal fidelity.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with a minimal power draw, reducing the overall power consumption of the system.
  • Programmable Equalization: It features programmable input equalization, allowing for the optimization of performance over various physical media by compensating for transmission losses.
  • Differential Signaling: The use of differential signaling technology enhances noise immunity and allows for longer cable lengths without compromising data integrity.
  • Flexibility: With its wide temperature range and small package size, the DS08MB200TSQX/NOPB is ideal for a variety of applications, including telecom infrastructure, computing, and high-speed data acquisition systems.

Applications

The DS08MB200TSQX/NOPB is designed to meet the rigorous demands of modern electronic systems, making it an excellent choice for:

  • High-speed backplanes
  • Point-to-point data transmission systems
  • Signal repeaters and redrivers
  • Telecommunications equipment
  • Data centers and networking infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS08MB200TSQX/NOPB is no exception. Manufactured with the highest standards, this device ensures stable and reliable operation even in the most challenging environments.

Environmental Compliance

The "NOPB" suffix in the part number indicates that this product is manufactured without lead (Pb), complying with RoHS (Restriction of Hazardous Substances) standards. This commitment to environmental sustainability makes the DS08MB200TSQX/NOPB an eco-friendly choice for your electronic designs.

Whether you're designing high-speed interfaces or looking to enhance signal integrity in your digital systems, the DS08MB200TSQX/NOPB from Texas Instruments is a reliable and efficient solution that delivers performance and quality.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6336 $53.1680
12+ $8.7250 $104.7000
18+ $8.4524 $152.1432
25+ $8.1797 $204.4925
32+ $7.9070 $253.0240
43+ $7.0891 $304.8313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess