EN
  • EN
  • DE

ADM1075-1ACPZ

Part No ADM1075-1ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 28LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications -48V
Features Auto Retry, PMBus
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -35 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5.5mA
Mounting SMD (SMT)
Case / Package 28-LFCSP-WQ (5x5)
Win Source Part Number 142093-ADM1075-1ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1075-1ACPZ CAD Model

Description

Analog Devices ADM1075-1ACPZ Overvoltage/Undervoltage Monitor

The ADM1075-1ACPZ is a robust overvoltage and undervoltage monitor designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced integrated circuit (IC) is engineered to protect sensitive electronic equipment from harmful voltage fluctuations and is an essential component for power management systems.

The ADM1075-1ACPZ operates by monitoring the voltage level of a supply rail and provides an early warning if the voltage exceeds or drops below predefined thresholds. Its precise overvoltage and undervoltage detection capabilities ensure that connected systems, such as data centers, telecommunication equipment, and industrial control systems, are safeguarded against potential damage caused by unexpected power anomalies.

Key Features:

  • Accurate Voltage Monitoring: The device offers precise overvoltage and undervoltage threshold detection, which is critical for maintaining system stability and reliability.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific application requirements, providing flexibility and customization.
  • Fast Response Time: The ADM1075-1ACPZ reacts quickly to voltage changes, providing timely notifications and allowing for immediate corrective actions to be taken.
  • Low Power Consumption: With its low quiescent current, the monitor is suitable for power-sensitive applications where energy efficiency is paramount.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Compact Package: Housed in a small LFCSP (Lead Frame Chip Scale Package), the ADM1075-1ACPZ saves valuable board space in densely packed electronic systems.

For designers and engineers looking to enhance the safety and longevity of their electronic systems, the ADM1075-1ACPZ from Analog Devices Inc. is an optimal choice. Its combination of precision, flexibility, and efficiency makes it a go-to solution for advanced power management challenges.

Applications:

  • Server and Telecommunications Power Supplies
  • Industrial and Medical Equipment
  • Automotive Electronics
  • Portable and Battery-Powered Devices

With the ADM1075-1ACPZ, Analog Devices Inc. continues to deliver high-quality components that meet the stringent requirements of modern electronic systems, ensuring protection against voltage-related risks and enhancing overall system robustness.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4321 $66.0247
15+ $7.7392 $116.0880
24+ $7.4973 $179.9352
32+ $7.2555 $232.1760
42+ $7.0136 $294.5712
56+ $6.2881 $352.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess