The CJ78L18 is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's designed to provide a stable +18V output voltage with minimal external components. It is commonly used in applications requiring a well-regulated power supply for sensitive electronics. The 'L' in the part number indicates a lower current output capability compared to standard 78XX series regulators. Due to its end-of-life status, consider alternative parts for new designs.
Applications
- Linear voltage regulation
- Power supplies for small electronic devices
- Battery chargers
- Voltage references
- Post-regulation for switching power supplies
Features
- Fixed +18V output voltage
- Output current up to 100mA
- Internal thermal overload protection
- Internal short circuit current limiting
- No external components required for basic operation
- Available in TO-92 package
Benefits
- Simple to use: Requires minimal external components.
- Stable output voltage: Provides a reliable power source for sensitive electronics.
- Overload protection: Prevents damage from excessive current or temperature.
- Cost-effective: Offers a low-cost solution for voltage regulation.
- Compact size: Suitable for space-constrained applications.
Additional Details
The CJ78L18 typically requires only input and output capacitors for stable operation. The input capacitor helps to filter out noise and ripple on the input voltage, while the output capacitor improves transient response and stability. The regulator's internal thermal overload protection automatically shuts down the output if the junction temperature exceeds a safe limit. The short-circuit current limiting feature protects the regulator from damage in the event of a short circuit on the output. While being simple to use, it's less efficient than switching regulators, particularly when the input voltage is significantly higher than the output voltage.