EN
  • EN
  • DE

LM3S1960-IQC50-A2

Part No LM3S1960-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Number of I/O 60
Family Name LM3S1960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -LM3S1960-IQC50-A2-NDR, LM3S1960-IQC50, LM3S1960-IQC50-ND, 726-1112, -LM3S1960-IQC50
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877396-LM3S1960-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1960-IQC50-A2 CAD Model

Description

Overview of Texas Instruments LM3S1960-IQC50-A2

The Texas Instruments LM3S1960-IQC50-A2 is a high-performance ARM Cortex-M3 based microcontroller designed for industrial and commercial applications that require robust communication capabilities. It is a part of the Stellaris® LM3S series, which is known for its integration of a wide range of peripherals along with a powerful 32-bit processor core.

Key Features

  • Processor Core: At the heart of the LM3S1960-IQC50-A2 lies an efficient ARM Cortex-M3 processor, operating at a frequency of up to 50 MHz. This core provides the computational power necessary for complex algorithms and control systems.
  • Memory: The device includes a generous memory architecture, featuring 256 KB of Flash memory and 64 KB of SRAM, which allows for ample code storage and efficient data management.
  • Communication Interfaces: Equipped with a range of communication interfaces such as UART, SSI (Synchronous Serial Interface), I2C, and CAN, the LM3S1960-IQC50-A2 ensures versatile connectivity options for various communication protocols.
  • GPIO: A total of 42 General-Purpose Input/Output (GPIO) pins are available, providing flexibility for interface with a wide array of external devices and sensors.
  • Timers: It incorporates multiple 32-bit and 16-bit timers, including PWM (Pulse Width Modulation) capability, which are essential for precise time-related operations and control tasks.
  • Robust Design: The microcontroller is designed to operate in harsh environments and is rated for an industrial temperature range from -40°C to +85°C.
  • Package: The device is offered in a compact 100-pin LQFP (Low-Profile Quad Flat Package), optimizing board space in space-constrained applications.

Applications

The LM3S1960-IQC50-A2 is suitable for a wide range of applications, particularly where reliable communication and data processing are critical. These include:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Motor control
  • Building automation
  • Medical devices

With its robust feature set and extensive communication capabilities, the Texas Instruments LM3S1960-IQC50-A2 microcontroller is an excellent choice for designers looking to create sophisticated systems requiring a high level of integration and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess