EN
  • EN
  • DE

SSM2164SZ

Part No SSM2164SZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (S)
Description SP Amp Variable Gain Amp Quad ±18V Automotive 16-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 341112-SSM2164SZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SSM2164
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSM2164SZ CAD Model

Description

The SSM2164SZ is a cutting-edge, quad voltage-controlled amplifier (VCA) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronic components. This integrated circuit is designed to provide excellent linearity, low noise, and low distortion, making it an ideal choice for a wide range of audio applications.

Key Features

  • Quad Voltage-Controlled Amplifiers: The device contains four independent VCAs in a single package, offering compact and efficient solutions for multi-channel audio systems.
  • High Performance: The SSM2164SZ exhibits superb audio quality with a very low total harmonic distortion plus noise (THD+N) and a high signal-to-noise ratio (SNR), ensuring crystal-clear sound reproduction.
  • Low Control Voltage Sensitivity: The VCAs have a low sensitivity to control voltage, which helps to minimize the total harmonic distortion, making it suitable for high-fidelity applications.
  • Wide Dynamic Range: With a wide dynamic range, the SSM2164SZ can handle a broad spectrum of audio signals without compromising sound quality.
  • Scalable Control Voltage Range: The device supports a scalable control voltage range, allowing for flexible design options to accommodate different signal levels.

Applications

The SSM2164SZ is versatile and can be used in various audio processing applications, including:

  • Mixing consoles
  • Audio compressors and expanders
  • Multi-channel audio systems
  • Sound reinforcement systems
  • Studio recording equipment

Technical Specifications

The SSM2164SZ operates over a supply voltage range of ±4 V to ±18 V, accommodating a variety of audio equipment requirements. It is available in a compact 16-lead SOIC package, which is conducive to space-constrained designs.

Conclusion

Whether you're designing professional audio equipment or high-end consumer audio systems, the SSM2164SZ from Analog Devices Inc. offers the performance, flexibility, and reliability needed to achieve superior sound quality. Its integration of four VCAs into a single package not only simplifies the design process but also enhances overall system performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8571 $117.8571
2+ $113.9286 $227.8572
3+ $102.1428 $306.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,453 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess