EN
  • EN
  • DE

LM3S1958-IQC50-A2

Part No LM3S1958-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description LM3S1958 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1958
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199353-LM3S1958-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S1958-IQC50-A2 CAD Model

Description

Introducing the LM3S1958-IQC50-A2 Microcontroller from Texas Instruments

The LM3S1958-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to offer a robust blend of speed, reliability, and versatility for a wide range of applications. This microcontroller is a part of Texas Instruments' Stellaris® family, which is renowned for its advanced connectivity features, real-time control capabilities, and efficient operation.

Key Features of the LM3S1958-IQC50-A2

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a balanced approach to power consumption and processing capability. This core is optimized for embedded applications with its high-performance RISC architecture.
  • Memory: It comes equipped with a generous 256 KB of Flash memory and 64 KB of SRAM, ensuring ample space for complex applications and software stacks.
  • I/O and Peripherals: The LM3S1958-IQC50-A2 boasts a comprehensive range of peripherals, including GPIO pins, UARTs, I2C, SPI, PWM, and analog-to-digital converters (ADCs). These features make it highly adaptable to various interfacing requirements.
  • Connectivity: This MCU supports Ethernet MAC+PHY, CAN, and USB Full-Speed Host/Device/OTG connectivity, enabling it to handle networked systems and communication with other devices efficiently.
  • Power Management: Advanced power management features are integrated into the design, including sleep and deep-sleep modes, which help in reducing power consumption during periods of inactivity or when lesser processing power is required.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the LM3S1958-IQC50-A2 is capable of operating reliably in extreme conditions, making it suitable for industrial and outdoor applications.

Applications

The versatility of the LM3S1958-IQC50-A2 microcontroller makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, medical devices, and automation systems. Its robust set of features ensures that designers can utilize this MCU for both simple and complex tasks, catering to the needs of a broad spectrum of embedded systems.

Conclusion

In conclusion, the LM3S1958-IQC50-A2 from Texas Instruments stands out as a powerful and flexible microcontroller that can meet the demands of modern embedded design. Its combination of performance, memory, connectivity, and power efficiency makes it a go-to solution for engineers looking to develop advanced electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3484 $66.6968
4+ $27.3628 $109.4512
6+ $26.5078 $159.0468
8+ $25.6527 $205.2216
11+ $24.7976 $272.7736
14+ $22.2323 $311.2522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess