EN
  • EN
  • DE

LM3S1776-IQR50-A0T

Part No LM3S1776-IQR50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 136100-LM3S1776-IQR50-A0T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1776-IQR50-A0T CAD Model

Description

The Texas Instruments LM3S1776-IQR50-A0T is a high-performance microcontroller from the renowned manufacturer, Texas Instruments.

  • Processor Core: ARM Cortex-M3
  • Processor Frequency: 50MHz
  • Flash memory: 64KB
  • SRAM: 20KB
  • Peripherals: two Synchronous Serial Interface (SSI) modules, two Inter-Integrated Circuit (I2C) modules, two Controller Area Network (CAN) modules, and three Universal Asynchronous Receiver/Transmitter (UART) modules
  • ADC: 12-bit Analog-to-Digital Converter (ADC) with 16 analog input channels
  • Power modes: active, sleep, deep sleep, and hibernate
  • Operating Temperature Range: -40°C to 85°C
  • Package: 64-pin QFP package

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess