EN
  • EN
  • DE

LM3S1626-IQR50-A0

Part No LM3S1626-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1626 Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S1626
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199346-LM3S1626-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1626-IQR50-A0 CAD Model

Description

The LM3S1626-IQR50-A0 is a robust microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and reliability in a wide range of embedded applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a perfect balance between power efficiency and processing capabilities.

Key Features

  • Core: The heart of the LM3S1626-IQR50-A0 is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This 32-bit RISC core delivers exceptional computational power and supports Thumb®-2 instruction set for optimal code density.
  • Memory: It includes 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: The MCU features a variety of communication peripherals, including UART, SSI (Synchronous Serial Interface), I2C, and PWM outputs, making it highly versatile for interfacing with other devices and sensors.
  • GPIO: It boasts 25 General-Purpose Input/Output (GPIO) pins, which are highly configurable and suitable for a wide array of input/output functions.
  • Analog to Digital Converter (ADC): The device comes equipped with a 10-bit ADC with sample and hold capabilities, allowing for precise analog signal measurement.
  • Timers: Multiple 32-bit and 16-bit timers are available, including a Real-Time Clock (RTC), which can be used for timing and control tasks.
  • Power Management: The LM3S1626-IQR50-A0 includes an integrated power-on reset and brown-out reset, ensuring stable operation under varying power conditions.

Applications

This MCU is ideal for a range of applications, particularly those requiring a high level of integration, such as industrial control systems, point-of-sale machines, test and measurement equipment, and network appliances. Its robust feature set also makes it suitable for smart objects in the Internet of Things (IoT) domain, where efficient power usage and processing power are critical.

Quality and Support

Texas Instruments provides extensive support for the LM3S1626-IQR50-A0, including comprehensive technical documentation, software libraries, and development tools. Customers can rely on the quality and longevity of this product, backed by TI's commitment to supply and customer service.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess