EN
  • EN
  • DE

AD9251BCPZRL7-40

Part No AD9251BCPZRL7-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9251BCPZRL7-40DKR, AD9251BCPZRL7-40TR, AD9251BCPZRL7-40CT, AD9251BCPZRL7-40-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910013-AD9251BCPZRL7-40
Ultra Librarian 3D Model Ultra Librarian AD9251BCPZRL7-40 CAD Model

Description

Product Overview: AD9251BCPZRL7-40 from Analog Devices Inc.

The AD9251BCPZRL7-40 is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leading global semiconductor company renowned for its precision signal processing products. This ADC is designed to support demanding applications that require high data acquisition rates, exceptional signal quality, and reliability, making it an ideal choice for a variety of industries including communications, medical imaging, and instrumentation.

Key Features

  • Resolution: The AD9251BCPZRL7-40 boasts a 14-bit resolution, providing fine detail in signal conversion that is crucial for applications where precision is key.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at high speeds, ensuring that even fast-changing signals are captured accurately.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog inputs, which is beneficial for systems that require multi-channel synchronization such as phased array radar systems and MIMO (Multiple Input, Multiple Output) wireless communication systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications. This feature also helps to reduce the overall system power requirements and heat dissipation.
  • Integrated Features: The AD9251BCPZRL7-40 includes additional features such as an on-chip voltage reference, sample-and-hold circuit, and a digital error correction circuit to enhance performance and ease system integration.
  • Serial LVDS Interface: It utilizes a serial low-voltage differential signaling (LVDS) interface for high-speed data transfer, minimizing the number of data lines required and reducing the complexity of the system design.
  • Compact Packaging: The ADC comes in a compact LFCSP (Lead Frame Chip Scale Package) that requires minimal board space, which is advantageous for space-constrained applications.

Applications

The AD9251BCPZRL7-40 is designed for use in a variety of applications, including:

  • Wireless and wired broadband communications
  • Medical imaging systems such as MRI and CT scanners
  • Data acquisition systems for industrial and scientific instrumentation
  • High-speed digitizers and digital oscilloscopes
  • Radar and satellite communication systems

With its combination of high-speed performance, dual-channel capability, and low power consumption, the AD9251BCPZRL7-40 from Analog Devices Inc. is a versatile and efficient solution for advanced data acquisition needs.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess