EN
  • EN
  • DE

LM3S101-IGZ20-C2

Part No LM3S101-IGZ20-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 125027-LM3S101-IGZ20-C2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 43
Ultra Librarian 3D Model Ultra Librarian LM3S101-IGZ20-C2 CAD Model

Description

The LM3S101-IGZ20-C2 is a high-performance microcontroller from Texas Instruments, a leading global semiconductor company.

  • Processor Core: 32-bit ARM Cortex-M3 processor core
  • Frequency: 20 MHz
  • Flash Memory: 8KB of single-cycle flash memory
  • SRAM: 1KB of SRAM
  • Reset: Integrated power-on reset and brown-out reset
  • Timer: Watchdog timer
  • DMA: 16-channel direct memory access (DMA)
  • Timer: 24-bit systick timer, Two 32-bit timers
  • Interfaces: I2C, SPI, and UART interfaces
  • GPIO: 11 GPIO (General Purpose Input/Output) pins
  • Package: 48-pin LQFP (Low Profile Quad Flat Package)
  • Operating Temperature: -40 to 85 degrees Celsius

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8542 $59.1252
13+ $8.0855 $105.1115
20+ $7.8329 $156.6580
27+ $7.5802 $204.6654
35+ $7.3275 $256.4625
46+ $6.5695 $302.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess