EN
  • EN
  • DE

LM393TL

Part No LM393TL
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM193/LM293/LM393/LM2903 Low Power Low Offset Voltage Dual Comparators | IC COMPARATOR DUAL 8USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Propagation Delay (Maximum) 700ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-WFBGA
Mounting Style SMD
Supplier Device Package 8-uSMD
Family Part Number LM393
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1199314-LM393TL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM393TL CAD Model

Description

The LM393TL is a highly versatile and widely used dual differential comparator manufactured by the renowned semiconductor company, Texas Instruments. This precision device is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply, which makes it an ideal choice for battery-operated systems as well as for standard 5V logic systems.

Key Features

  • Low Power Design: The LM393TL is optimized for low power consumption, drawing minimal current, thus extending the life of battery-powered devices.
  • Dual Comparators: This integrated circuit contains two independent voltage comparators that can be used in a variety of applications, including zero-crossing detectors, simple analog to digital converters, and oscillator circuits.
  • Wide Voltage Range: It can function with a range of power supply voltages, which provides flexibility for use in systems with varying power requirements.
  • Offset Voltage: The device has a typical input offset voltage of 2mV, which ensures high accuracy in voltage comparison operations.
  • Output Compatibility: The open collector outputs can be connected to other open-collector outputs to achieve wired-AND relationships, making the LM393TL suitable for various logic level integrations.

Applications

The LM393TL is a highly adaptable component that can be used across a wide array of applications. It is particularly useful in creating circuits for:

  • Comparative analyses of signals
  • Level shifting and voltage monitoring
  • Pulse generation
  • Timing circuits and oscillators
  • Sensing at the threshold level for various types of sensors

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM393TL is no exception. This product is designed to meet the rigorous standards expected by industrial, automotive, and consumer electronics sectors. With its robust design, the LM393TL ensures consistent performance and longevity, even in the most demanding environments.

For designers and engineers looking for a reliable and efficient comparator, the LM393TL from Texas Instruments offers an ideal solution that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess